TE Connectivity Thin Film Resistors - SMD RN 0402 1K24 0.1% 10PPM CUT LENGTH RN73C1E1K24BTG

Description
Thin Film Resistors - SMD RN 0402 1K24 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 1K24 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 1K24 0.1% 10PPM CUT LENGTH - RN73C1E1K24BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 1K24 0.1% 10PPM CUT LENGTH
RN73C1E1K24BTG
Thin Film Resistors - SMD RN 0402 1K24 0.1% 10PPM CUT LENGTH RN73C1E1K24BTG
Thin Film Resistors - SMD RN 0402 1K24 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 1K24 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E1K24BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E1K24BTG-ND
Chip Resistor - Surface Mount RN73C1E1K24BTG-ND
1.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1.24Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R1993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.24Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R1993
Resistor, Thin Film, 1.24Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R1993
RESISTOR, THIN FILM, 1.24KOHM, 63mW, 0.1%, FULL REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.24KOHM, 63mW, 0.1%, FULL REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E1K24BTG RN73C1E1K24BTG-ND 25R1993
Product Name Thin Film Resistors - SMD RN 0402 1K24 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Resistor, Thin Film, 1.24Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers