TE Connectivity Fixed Resistors; RN 0402 1K1 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E1K1BTG

Description
Fixed Resistors; RN 0402 1K1 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 1K1 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 1K1 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E1K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 1K1 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E1K1BTG
Fixed Resistors; RN 0402 1K1 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E1K1BTG
Fixed Resistors; RN 0402 1K1 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 1K1 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E1K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E1K1BTG-ND
Chip Resistor - Surface Mount RN73C1E1K1BTG-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 1K1, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R1988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K1, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R1988
Res, Thin Film, 1K1, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R1988
RES, THIN FILM, 1K1, 0.1%, 0.063W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 1K1, 0.1%, 0.063W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E1K1BTG RN73C1E1K1BTG-ND 25R1988
Product Name Fixed Resistors; RN 0402 1K1 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 1K1, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details