TE Connectivity Fixed Resistors; RN 0402 1K07 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E1K07BTG

Description
Fixed Resistors; RN 0402 1K07 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 1K07 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 1K07 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E1K07BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 1K07 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E1K07BTG
Fixed Resistors; RN 0402 1K07 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E1K07BTG
Fixed Resistors; RN 0402 1K07 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 1K07 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E1K07BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E1K07BTG-ND
Chip Resistor - Surface Mount RN73C1E1K07BTG-ND
1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 1.07Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 25R1987 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.07Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
25R1987
Thin Film Resistor, 1.07Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 25R1987
THIN FILM RESISTOR, 1.07KOHM, 63mW, 0.1%; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

THIN FILM RESISTOR, 1.07KOHM, 63mW, 0.1%; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E1K07BTG RN73C1E1K07BTG-ND 25R1987
Product Name Fixed Resistors; RN 0402 1K07 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 1.07Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details