TE Connectivity Thin Film Resistors - SMD RN 0402 196R 0.1% 10PPM 1K RL RN73C1E196RBTDF

Description
Thin Film Resistors - SMD RN 0402 196R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 196R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 196R 0.1% 10PPM 1K RL - RN73C1E196RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 196R 0.1% 10PPM 1K RL
RN73C1E196RBTDF
Thin Film Resistors - SMD RN 0402 196R 0.1% 10PPM 1K RL RN73C1E196RBTDF
Thin Film Resistors - SMD RN 0402 196R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0402 196R 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E196RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E196RBTDF-ND
Chip Resistor - Surface Mount RN73C1E196RBTDF-ND
196 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

196 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1E196RBTDF RN73C1E196RBTDF-ND
Product Name Thin Film Resistors - SMD RN 0402 196R 0.1% 10PPM 1K RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details