TE Connectivity Fixed Resistors; RN 0402 187R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E187RBTG

Description
Fixed Resistors; RN 0402 187R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 187R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 187R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E187RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 187R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E187RBTG
Fixed Resistors; RN 0402 187R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E187RBTG
Fixed Resistors; RN 0402 187R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 187R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E187RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E187RBTG-ND
Chip Resistor - Surface Mount RN73C1E187RBTG-ND
187 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

187 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 187R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity - 25R2057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 187R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity
25R2057
Res, Thin Film, 187R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity 25R2057
RES, THIN FILM, 187R, 0.1%, 0.063W, 0402, REEL; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25VRoHS Compliant: Yes

RES, THIN FILM, 187R, 0.1%, 0.063W, 0402, REEL; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 187 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7188 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 187 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7188
Surface Mount Thin Film Resistor, Rn73 Series, 187 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7188
Surface Mount Thin Film Resistor, RN73 Series, 187 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 187 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E187RBTG RN73C1E187RBTG-ND 25R2057 51R7188
Product Name Fixed Resistors; RN 0402 187R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 187R, 0.1%, 0.063W, 0402, Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 187 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details