TE Connectivity Chip Resistor - Surface Mount RN73C1E162RBTG

Description
162 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
162 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E162RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E162RBTG-ND
Chip Resistor - Surface Mount RN73C1E162RBTG-ND
162 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

162 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E162RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E162RBTG-ND
Chip Resistor - Surface Mount 1111-RN73C1E162RBTG-ND
RN 0402 162R 0.1% 10PPM CUT LENG

RN 0402 162R 0.1% 10PPM CUT LENG

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 162R 0.1% 10PPM CUT LENGTH - RN73C1E162RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 162R 0.1% 10PPM CUT LENGTH
RN73C1E162RBTG
Thin Film Resistors - SMD RN 0402 162R 0.1% 10PPM CUT LENGTH RN73C1E162RBTG
Thin Film Resistors - SMD RN 0402 162R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 162R 0.1% 10PPM CUT LENGTH

Supplier's Site
Res, Thin Film, 162R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2051 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 162R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2051
Res, Thin Film, 162R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2051
RES, THIN FILM, 162R, 0.1%, 0.063W, 0402; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 162R, 0.1%, 0.063W, 0402; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E162RBTG-ND 1111-RN73C1E162RBTG-ND RN73C1E162RBTG 25R2051
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 162R 0.1% 10PPM CUT LENGTH Res, Thin Film, 162R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details