TE Connectivity Chip Resistor - Surface Mount RN73C1E15KBTG

Description
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E15KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E15KBTG-ND
Chip Resistor - Surface Mount RN73C1E15KBTG-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 15K 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E15KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 15K 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E15KBTG
Fixed Resistors; RN 0402 15K 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E15KBTG
Fixed Resistors; RN 0402 15K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 15K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 15Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2047 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 15Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2047
Thin Film Resistor, 15Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2047
THIN FILM RESISTOR, 15KOHM, 63mW, 0.1%, FULL REEL; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:-RoHS Compliant: Yes

THIN FILM RESISTOR, 15KOHM, 63mW, 0.1%, FULL REEL; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E15KBTG-ND RN73C1E15KBTG 25R2047
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 15K 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 15Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD225JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details