RES SMD 15K OHM 0.1% 1/16W 0402
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 15K OHM 0.1% 1/16W 0402
Fixed Resistors; RN 0402 15K 0.1% 10PPM 1K RL ( Holsworthy )
RES, 15K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 15K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RN73C1E15KBTDFCT-ND | RN73C1E15KBTDF | 05AC8718 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0402 15K 0.1% 10PPM 1K RL ( Holsworthy ) | Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |