TE Connectivity Chip Resistor - Surface Mount RN73C1E150RBTDF

Description
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E150RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E150RBTDF-ND
Chip Resistor - Surface Mount RN73C1E150RBTDF-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E150RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E150RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E150RBTDFTR-ND
RN 0402 150R 0.1% 10PPM 1K RL

RN 0402 150R 0.1% 10PPM 1K RL

Buy Now Datasheet
Fixed Resistors; RN 0402 150R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E150RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 150R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E150RBTDF
Fixed Resistors; RN 0402 150R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E150RBTDF
Fixed Resistors; RN 0402 150R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 150R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8721
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8721
RES, 150R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 150R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 08AC2906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
08AC2906
Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 08AC2906
RES, 150R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 150R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E150RBTDF-ND 1111-RN73C1E150RBTDFTR-ND RN73C1E150RBTDF 05AC8721
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0402 150R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 150R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402 0402
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details