TE Connectivity Thin Film Resistors - SMD RN 0402 14K 0.1% 10PPM CUT LEN RN73C1E14KBTG

Description
Thin Film Resistors - SMD RN 0402 14K 0.1% 10PPM CUT LEN
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 14K 0.1% 10PPM CUT LEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 14K 0.1% 10PPM CUT LEN - RN73C1E14KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 14K 0.1% 10PPM CUT LEN
RN73C1E14KBTG
Thin Film Resistors - SMD RN 0402 14K 0.1% 10PPM CUT LEN RN73C1E14KBTG
Thin Film Resistors - SMD RN 0402 14K 0.1% 10PPM CUT LEN

Thin Film Resistors - SMD RN 0402 14K 0.1% 10PPM CUT LEN

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E14KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E14KBTG-ND
Chip Resistor - Surface Mount RN73C1E14KBTG-ND
14 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

14 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 14K, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 14K, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2041
Res, Thin Film, 14K, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2041
RES, THIN FILM, 14K, 0.1%, 0.063W, 0402; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 14K, 0.1%, 0.063W, 0402; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E14KBTG RN73C1E14KBTG-ND 25R2041
Product Name Thin Film Resistors - SMD RN 0402 14K 0.1% 10PPM CUT LEN Chip Resistor - Surface Mount Res, Thin Film, 14K, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details