TE Connectivity Fixed Resistors; RN 0402 14K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E14K7BTG

Description
Fixed Resistors; RN 0402 14K7 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 14K7 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 14K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E14K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 14K7 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E14K7BTG
Fixed Resistors; RN 0402 14K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E14K7BTG
Fixed Resistors; RN 0402 14K7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 14K7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E14K7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E14K7BTG-ND
Chip Resistor - Surface Mount RN73C1E14K7BTG-ND
14.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

14.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 14.7Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2043 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 14.7Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2043
Thin Film Resistor, 14.7Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2043
THIN FILM RESISTOR, 14.7KOHM, 63mW, 0.1%, FULL REEL; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 14.7KOHM, 63mW, 0.1%, FULL REEL; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E14K7BTG RN73C1E14K7BTG-ND 25R2043
Product Name Fixed Resistors; RN 0402 14K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 14.7Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details