TE Connectivity Chip Resistor - Surface Mount RN73C1E13KBTDF

Description
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E13KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E13KBTDF-ND
Chip Resistor - Surface Mount RN73C1E13KBTDF-ND
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL - RN73C1E13KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL
RN73C1E13KBTDF
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL RN73C1E13KBTDF
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL

Supplier's Site
SMD 0.063W 13000ohm 25V Resistor - 52-RN73C1E13KBTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 13000ohm 25V Resistor
52-RN73C1E13KBTDF
SMD 0.063W 13000ohm 25V Resistor 52-RN73C1E13KBTDF
Fixed Resistor, Thin Film, 0.063W, 13000ohm, 25V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: RN73C1E13KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 13000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 13000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1E13KBTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 13000ohm, 25V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: RN73C1E13KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 13000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 13000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1E13KBTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RN73C1E13KBTDF-ND RN73C1E13KBTDF 52-RN73C1E13KBTDF
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL SMD 0.063W 13000ohm 25V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details