TE Connectivity Fixed Resistors; RN 0402 13K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E13K7BTG

Description
Fixed Resistors; RN 0402 13K7 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 13K7 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 13K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E13K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 13K7 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E13K7BTG
Fixed Resistors; RN 0402 13K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E13K7BTG
Fixed Resistors; RN 0402 13K7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 13K7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E13K7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E13K7BTG-ND
Chip Resistor - Surface Mount RN73C1E13K7BTG-ND
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 13.7Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2037 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 13.7Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2037
Thin Film Resistor, 13.7Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2037
THIN FILM RESISTOR, 13.7KOHM, 63mW, 0.1%, FULL REEL; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 13.7KOHM, 63mW, 0.1%, FULL REEL; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 13.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7168 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 13.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7168
Surface Mount Thin Film Resistor, Rn73 Series, 13.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7168
Surface Mount Thin Film Resistor, RN73 Series, 13.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 13.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E13K7BTG RN73C1E13K7BTG-ND 25R2037 51R7168
Product Name Fixed Resistors; RN 0402 13K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 13.7Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 13.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details