Thin Film Resistors - SMD RN 0402 133R 0.1% 10PPM 1K RL
133 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1E133RBTDF | RN73C1E133RBTDF-ND |
| Product Name | Thin Film Resistors - SMD RN 0402 133R 0.1% 10PPM 1K RL | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |