TE Connectivity Chip Resistor - Surface Mount RN73C1E12K7BTG

Description
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E12K7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E12K7BTG-ND
Chip Resistor - Surface Mount RN73C1E12K7BTG-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 12K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E12K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 12K7 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E12K7BTG
Fixed Resistors; RN 0402 12K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E12K7BTG
Fixed Resistors; RN 0402 12K7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 12K7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 12K7, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K7, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2031
Res, Thin Film, 12K7, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2031
RES, THIN FILM, 12K7, 0.1%, 0.063W, 0402; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 12K7, 0.1%, 0.063W, 0402; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E12K7BTG-ND RN73C1E12K7BTG 25R2031
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 12K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 12K7, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details