11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Fixed Resistors; RN 0402 11K5 0.1% 10PPM CUT LENGTH ( Holsworthy )
THIN FILM RESISTOR, 11.5KOHM, 63mW, 0.1%, FULL REEL; Resistance:11.5kohm;
Surface Mount Thin Film Resistor, RN73 Series, 11.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1E11K5BTG-ND | RN73C1E11K5BTG | 25R2023 | 51R7154 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0402 11K5 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Thin Film Resistor, 11.5Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 11.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |