Fixed Resistors; RN 0402 11K5 0.1% 10PPM 5K RL ( Holsworthy )
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1E11K5BTD | A121672TR-ND |
| Product Name | Fixed Resistors; RN 0402 11K5 0.1% 10PPM 5K RL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | 0402; 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |