TE Connectivity Thin Film Resistors - SMD RN 0402 115R 0.1% 10PPM 1K RL RN73C1E115RBTDF

Description
Thin Film Resistors - SMD RN 0402 115R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 115R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 115R 0.1% 10PPM 1K RL - RN73C1E115RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 115R 0.1% 10PPM 1K RL
RN73C1E115RBTDF
Thin Film Resistors - SMD RN 0402 115R 0.1% 10PPM 1K RL RN73C1E115RBTDF
Thin Film Resistors - SMD RN 0402 115R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0402 115R 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E115RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E115RBTDF-ND
Chip Resistor - Surface Mount RN73C1E115RBTDF-ND
115 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

115 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1E115RBTDF RN73C1E115RBTDF-ND
Product Name Thin Film Resistors - SMD RN 0402 115R 0.1% 10PPM 1K RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details