TE Connectivity Chip Resistor - Surface Mount RN73C1E10KBTD

Description
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121671DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121671DKR-ND
Chip Resistor - Surface Mount A121671DKR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121671TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121671TR-ND
Chip Resistor - Surface Mount A121671TR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121671CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121671CT-ND
Chip Resistor - Surface Mount A121671CT-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 10K 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E10KBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 10K 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E10KBTD
Fixed Resistors; RN 0402 10K 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E10KBTD
Fixed Resistors; RN 0402 10K 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 10K 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E10KBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1E10KBTD
Chip Resistor - Surface Mount RN73C1E10KBTD
RES SMD 10K OHM 0.1% 1/16W 0402

RES SMD 10K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH1498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH1498
Res, 10K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH1498
RES, 10K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Rn 0402 10K 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity - 52AK7729 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0402 10K 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity
52AK7729
Rn 0402 10K 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity 52AK7729
RN 0402 10K 0.1 10PPM 5K RL ROHS COMPLIANT: YES

RN 0402 10K 0.1 10PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site
Rn 0402 10K 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity - 22R9991 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0402 10K 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity
22R9991
Rn 0402 10K 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity 22R9991
RN 0402 10K 0.1 10PPM 5K RL ROHS COMPLIANT: YES

RN 0402 10K 0.1 10PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number A121671DKR-ND RN73C1E10KBTD RN73C1E10KBTD 01AH1498 52AK7729
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 10K 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity Rn 0402 10K 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details