TE Connectivity Chip Resistor - Surface Mount RN73C1E10K7BTG

Description
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E10K7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E10K7BTG-ND
Chip Resistor - Surface Mount RN73C1E10K7BTG-ND
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 10K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E10K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 10K7 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E10K7BTG
Fixed Resistors; RN 0402 10K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E10K7BTG
Fixed Resistors; RN 0402 10K7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 10K7 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 10K7, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K7, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2016
Res, Thin Film, 10K7, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2016
RES, THIN FILM, 10K7, 0.1%, 0.063W, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 10K7, 0.1%, 0.063W, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E10K7BTG-ND RN73C1E10K7BTG 25R2016
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 10K7 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 10K7, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details