TE Connectivity Chip Resistor - Surface Mount RN73A2B499RBTG

Description
499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73A2B499RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73A2B499RBTG-ND
Chip Resistor - Surface Mount RN73A2B499RBTG-ND
499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 1206 499R 0.1% 5PPM Cut Length ( Holsworthy ) - RN73A2B499RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 1206 499R 0.1% 5PPM Cut Length ( Holsworthy )
RN73A2B499RBTG
Fixed Resistors; RN 1206 499R 0.1% 5PPM Cut Length ( Holsworthy ) RN73A2B499RBTG
Fixed Resistors; RN 1206 499R 0.1% 5PPM Cut Length ( Holsworthy )

Fixed Resistors; RN 1206 499R 0.1% 5PPM Cut Length ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73A2B499RBTG-ND RN73A2B499RBTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 1206 499R 0.1% 5PPM Cut Length ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details