Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
RN73A2A1K2BTD -- RN 0805 1K2 0.1% 5PPM 5K RL HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
Rn 0805 1K2 0.1% 5Ppm 5K Rl Holsworthy - Te Connectivity
RN73A2A1K2BTD
Description
RN 0805 1K2 0.1% 5PPM 5K RL
Newark, An Avnet Company
Done
Description
RN 0805 1K2 0.1% 5PPM 5K RL
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rn 0805 1K2 0.1% 5Ppm 5K Rl Holsworthy - Te Connectivity
96X0999
Rn 0805 1K2 0.1% 5Ppm 5K Rl Holsworthy - Te Connectivity
96X0999
RN 0805 1K2 0.1% 5PPM 5K RL
RN 0805 1K2 0.1% 5PPM 5K RL
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
96X0999
Product Name
Rn 0805 1K2 0.1% 5Ppm 5K Rl Holsworthy - Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details
BARTEC
Amphenol STAR-LINE EX
amphenol connectors starline ex series
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Anderson Power Products
3P Mini Cable Seal -Purple Wire Range 3.4 To 3.9Mm Rohs Compliant Anderson Power Products
114916P5
View Details
SCHURTER Inc
It Cordset 10A 2.0M, V-Lock Schurter
3-107-569
View Details