Fixed Resistors; RN 0805 1K0 0.1% 5PPM 1KRL ( Holsworthy )
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73A2A1K0BTDF | RN73A2A1K0BTDF-ND |
| Product Name | Fixed Resistors; RN 0805 1K0 0.1% 5PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |