RES SMD 100 OHM 0.1% 1/10W 0805
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 100 OHM 0.1% 1/10W 0805
Thin Film Resistors - SMD RN 0805 100R 0.1% 5PPM 1K RL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RN73A2A100RBTDFDKR-ND | RN73A2A100RBTDF |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0805 100R 0.1% 5PPM 1K RL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Resistance Range | 100 ohms |