General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
General Purpose Relays SPST-NO 30A 24VDC POWER RELAY
RELAY GEN PURPOSE SPST 30A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1588-ND | 48M7636 | RMD05024 | RMD05024 |
| Product Name | Power Relays, Over 2 Amps | Rmd05024 Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) |