General Purpose Relay DPDT (2 Form C) 48VDC Coil Chassis Mount
RM835048
RELAY GEN PURPOSE DPDT 25A 48V
General Purpose Relays DPDT 25A 48VDC 2KOhm POWER RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1843-ND | 45AJ7273 | RM835048 | RM835048 |
| Product Name | Power Relays, Over 2 Amps | Rm835048 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |