General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail
RELAY GEN PURPOSE DPDT 25A 230V
Industrial Relays DPDT 25A 230VAC POWER RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RM808730-ND | 48M7734 | RM808730 | RM808730 |
| Product Name | Power Relays, Over 2 Amps | Rm808730 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Relay Type | General | |||
| Mounting | DIN | DIN; DIN Rail | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |