General Purpose Relay DPDT (2 Form C) 115VAC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 25A 115V
General Purpose Relays DPDT 25Amps
General Purpose Relays
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB933-ND | RM805615 | 48M7730 | RM805615 | 70225529 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rm805615 Schrack Te Connectivity | General Purpose Relays | Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 115AC;Vol-Rtg 400AC;Flange Mnt |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator |