General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
General Purpose Relays DPDT 25Amp Pwr Relay
General Purpose Relays
RELAY GEN PURPOSE DPDT 25A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB932-ND | 48M7728 | RM805524 | 70225528 | RM805524 |
| Product Name | Power Relays, Over 2 Amps | Rm805524 Schrack Te Connectivity | General Purpose Relays | Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 24AC;Vol-Rtg 400AC;Flange Mnt | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator |