General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
General Purpose Relays
RELAY GEN PURPOSE DPDT 25A 24V
RELAY, DPDT, 240VAC, 25A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:RM8 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Relay, RM8 Series, Power - General Purpose, Non Latching, DPDT, 24 VDC, 25 A RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1579-ND | 70225527 | RM805024 | 52F958 | 07WX1975 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 400AC;Flange Mnt | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 25A; Contact Configuration Schrack Te Connectivity | Relay, Rm8 Series, Power General Purpose, Non Latching, Dpdt, 24 Vdc, 25 A Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | ||||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching | Latching |