TE Connectivity Power Relays, Over 2 Amps RM805012

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB931-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB931-ND
Power Relays, Over 2 Amps PB931-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1383332-RM805012 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1383332-RM805012
Relays - Power Relays, Over 2 Amps 1383332-RM805012
Win Source Part Number: 1383332-RM805012 Category: Relays>Power Relays, Over 2 Amps Series: RM, SCHRACK Termination Style: Quick Connect - 0.250" (6.3mm) Features: Mechanical Indicator Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 110 Ohms Coil Current: 109 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 25 A Switching Voltage: 400VAC - Max Release Time: 10 ms Mounting Type: Chassis Mount Temperature Range - Operating: -45°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: TE Connectivity Base Product Number: RM80 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 25 pcs

Win Source Part Number: 1383332-RM805012
Category: Relays>Power Relays, Over 2 Amps
Series: RM, SCHRACK
Termination Style: Quick Connect - 0.250" (6.3mm)
Features: Mechanical Indicator
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 110 Ohms
Coil Current: 109 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 25 A
Switching Voltage: 400VAC - Max
Release Time: 10 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -45°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: TE Connectivity
Base Product Number: RM80
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 25 pcs

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RM805012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RM805012
Relays - Power Relays, Over 2 Amps RM805012
RELAY GEN PURPOSE DPDT 25A 12V

RELAY GEN PURPOSE DPDT 25A 12V

Supplier's Site
Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 12DC;Vol-Rtg 400AC;Flange Mnt - 70225526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 12DC;Vol-Rtg 400AC;Flange Mnt
70225526
Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 12DC;Vol-Rtg 400AC;Flange Mnt 70225526
General Purpose Relays Mechanical indicator Push-to-test-button AgNi90⁄10 contact material.

General Purpose Relays

  • Mechanical indicator
  • Push-to-test-button
    AgNi90⁄10 contact material.
Supplier's Site
General Purpose Relay, Rm8 Series, Power, Non Latching, Dpdt, 12 Vdc, 25 A Rohs Compliant Schrack Te Connectivity - 07WX1974 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Rm8 Series, Power, Non Latching, Dpdt, 12 Vdc, 25 A Rohs Compliant Schrack Te Connectivity
07WX1974
General Purpose Relay, Rm8 Series, Power, Non Latching, Dpdt, 12 Vdc, 25 A Rohs Compliant Schrack Te Connectivity 07WX1974
General Purpose Relay, RM8 Series, Power, Non Latching, DPDT, 12 VDC, 25 A RoHS Compliant: Yes

General Purpose Relay, RM8 Series, Power, Non Latching, DPDT, 12 VDC, 25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB931-ND 1383332-RM805012 RM805012 70225526 07WX1974
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 12DC;Vol-Rtg 400AC;Flange Mnt General Purpose Relay, Rm8 Series, Power, Non Latching, Dpdt, 12 Vdc, 25 A Rohs Compliant Schrack Te Connectivity
Relay Type General
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF040KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details