TE Connectivity Relay Socket; Socket Mounting Schrack Te Connectivity RM78705

Description
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:16A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Carry Current:16A; Coil Voltage AC Max:10V RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:16A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Carry Current:16A; Coil Voltage AC Max:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Schrack Te Connectivity - 17M1781 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Schrack Te Connectivity
17M1781
Relay Socket; Socket Mounting Schrack Te Connectivity 17M1781
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:16A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Carry Current:16A; Coil Voltage AC Max:10V RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:16A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Carry Current:16A; Coil Voltage AC Max:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
RM78705
Relay Sockets & Hardware RM78705
Relay Sockets & Hardware SCRW TRM SCKT FOR RM

Relay Sockets & Hardware SCRW TRM SCKT FOR RM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number 17M1781 RM78705
Product Name Relay Socket; Socket Mounting Schrack Te Connectivity Relay Sockets & Hardware
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6239664 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details