General Purpose Relay 3PDT (3 Form C) 24VDC Coil DIN Rail
RELAY GEN PURPOSE 3PDT 16A 24V
RM738024 / TE CONNECTIVITY / POTTER-BRUMFIELD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RM738024-ND | RM738024 | 48M7719 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rm738024 / Te Connectivity / Potter-Brumfield Schrack Te Connectivity |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Triple Pole (TP) | ||
| Throw | Double Throw | Double Throw |