TE Connectivity Power Relays, Over 2 Amps - RM732024 RM732024

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1092429-RM732024 Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Features: Mechanical Indicator, Test Button Contact Form: 3PDT (3 Form C) Mounting: Socketable Coil Resistance: 345 Ohms Coil Current: 70.8mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Turn On Voltage (Max): 18 VDC Turn Off Voltage (Min): 2.4 VDC Release Time: 10ms Coil Power: 1.7 W Categories: Relays Status: Active Temperature Range - Operating: -45°C to 60°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1092429-RM732024 Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Features: Mechanical Indicator, Test Button Contact Form: 3PDT (3 Form C) Mounting: Socketable Coil Resistance: 345 Ohms Coil Current: 70.8mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Turn On Voltage (Max): 18 VDC Turn Off Voltage (Min): 2.4 VDC Release Time: 10ms Coil Power: 1.7 W Categories: Relays Status: Active Temperature Range - Operating: -45°C to 60°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RM732024 - 1092429-RM732024 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RM732024
1092429-RM732024
Power Relays, Over 2 Amps - RM732024 1092429-RM732024
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1092429-RM732024 Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Features: Mechanical Indicator, Test Button Contact Form: 3PDT (3 Form C) Mounting: Socketable Coil Resistance: 345 Ohms Coil Current: 70.8mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Turn On Voltage (Max): 18 VDC Turn Off Voltage (Min): 2.4 VDC Release Time: 10ms Coil Power: 1.7 W Categories: Relays Status: Active Temperature Range - Operating: -45°C to 60°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1092429-RM732024
Packaging: Bulk
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Features: Mechanical Indicator, Test Button
Contact Form: 3PDT (3 Form C)
Mounting: Socketable
Coil Resistance: 345 Ohms
Coil Current: 70.8mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 16A
Switching Voltage: 440VAC - Max
Turn On Voltage (Max): 18 VDC
Turn Off Voltage (Min): 2.4 VDC
Release Time: 10ms
Coil Power: 1.7 W
Categories: Relays
Status: Active
Temperature Range - Operating: -45°C to 60°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1577-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1577-ND
Power Relays, Over 2 Amps PB1577-ND
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity - 48M7711 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity
48M7711
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity 48M7711
RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RM732024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RM732024
Relays - Power Relays, Over 2 Amps RM732024
RELAY GEN PURPOSE 3PDT 16A 24V

RELAY GEN PURPOSE 3PDT 16A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RM732024
General Purpose Relays RM732024
General Purpose Relays 3PDT 16A 24VDC POWER RELAY

General Purpose Relays 3PDT 16A 24VDC POWER RELAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1092429-RM732024 PB1577-ND 48M7711 RM732024 RM732024
Product Name Power Relays, Over 2 Amps - RM732024 Power Relays, Over 2 Amps Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Resistance 345 ohms
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Relay Type General General
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA03.0626C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 11.31 - Light Dependent Relay 16A - 113100240000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Approvals IMQ-grande, EAC-1, CE-2, ukca
NO 1
View Details