General Purpose Relay 3PDT (3 Form C) 24VDC Coil DIN Rail
RELAY GEN PURPOSE 3PDT 16A 24V
RM708024
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2157-ND | RM708024 | 45AJ7271 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rm708024 Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Triple Pole (TP) | ||
| Throw | Double Throw | Double Throw |