TE Connectivity Power Relays, Over 2 Amps RM705730

Description
General Purpose Relay 3PDT (3 Form C) 230VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 230VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1574-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1574-ND
Power Relays, Over 2 Amps PB1574-ND
General Purpose Relay 3PDT (3 Form C) 230VAC Coil Chassis Mount

General Purpose Relay 3PDT (3 Form C) 230VAC Coil Chassis Mount

Buy Now Datasheet
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity - 07WX1973 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity
07WX1973
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity 07WX1973
RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RM705730 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RM705730
Relays - Power Relays, Over 2 Amps RM705730
RELAY GEN PURPOSE 3PDT 16A 230V

RELAY GEN PURPOSE 3PDT 16A 230V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1574-ND 07WX1973 RM705730
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2846521 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
DC Coil Voltage 24 volts
View Details