TE Connectivity Power Relays, Over 2 Amps RM705615

Description
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB927-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB927-ND
Power Relays, Over 2 Amps PB927-ND
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Chassis Mount

General Purpose Relay 3PDT (3 Form C) 115VAC Coil Chassis Mount

Buy Now Datasheet
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity - 48M7703 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity
48M7703
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity 48M7703
RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Panel; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Type:Power RoHS Compliant: Yes

RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Panel; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RM705615
Relays - Power Relays, Over 2 Amps RM705615
RELAY GEN PURPOSE 3PDT 16A 115V

RELAY GEN PURPOSE 3PDT 16A 115V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB927-ND 48M7703 RM705615
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data