General Purpose Relay 3PDT (3 Form C) 24VAC Coil Chassis Mount
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE RELAYS, 3PDT, 16A, 24VAC, 80OHM, POWER RELAY. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE 3PDT 16A 24V
General Purpose Relays 3PDT 16A 24VAC 80Ohm POWER RELAY
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RM705524-ND | 62129313 | RM705524 | RM705524 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |