General Purpose Relays 16 AMP 24VDC 3PDT
RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 16A 24V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RM703024 | 52F948 | RM703024 |
| Product Name | General Purpose Relays | Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Features | Latching |