General Purpose Relay 3PDT (3 Form C) 230VAC Coil Socketable
RELAY GEN PURPOSE 3PDT 16A 230V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1572-ND | 48M7695 | RM702730 |
| Product Name | Power Relays, Over 2 Amps | Rm702730 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) | ||
| Throw | Double Throw | Double Throw |