TE Connectivity Power Relays, Over 2 Amps RM702615

Description
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB926-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB926-ND
Power Relays, Over 2 Amps PB926-ND
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RM702615
Relays - Power Relays, Over 2 Amps RM702615
RELAY GEN PURPOSE 3PDT 16A 115V

RELAY GEN PURPOSE 3PDT 16A 115V

Supplier's Site
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity - 52F946 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity
52F946
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity 52F946
RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Rm702615 Potter&brumfield Te Connectivity - 45AJ7270 - Newark, An Avnet Company
Chicago, IL, United States
Rm702615 Potter&brumfield Te Connectivity
45AJ7270
Rm702615 Potter&brumfield Te Connectivity 45AJ7270
RM702615

RM702615

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB926-ND RM702615 52F946 45AJ7270
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity Rm702615 Potter&brumfield Te Connectivity
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Industrial Relay - 700-CF310R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay module - 788-608 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers