TE Connectivity Power Relays, Over 2 Amps RM702524

Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB925-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB925-ND
Power Relays, Over 2 Amps PB925-ND
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity - 52F945 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity
52F945
Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity 52F945
RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RM702524 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RM702524
Relays - Power Relays, Over 2 Amps RM702524
RELAY GEN PURPOSE 3PDT 16A 24V

RELAY GEN PURPOSE 3PDT 16A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RM702524
General Purpose Relays RM702524
General Purpose Relays 3PDT 16Amp Pwr Relay

General Purpose Relays 3PDT 16Amp Pwr Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB925-ND 52F945 RM702524 RM702524
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data