General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 16A 24V
General Purpose Relays Relay 3PDT 16A
RELAY, 3PDT, 400VAC, 16A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RM7 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, POWER RELAY, GENERAL PURPOSE, 3 FORM C CONTACTS, CHANGEOVER, 16 AMP, AGCDO CONTACT MATERIAL, WITHOUT TEST BUTTON, PLAIN COVER, 4.8MM QUICK CONNECT TERMINALS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Industrial Relay, 345 Ohms Coil Resistance
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB924-ND | RM702024 | RM702024 | 52F944 | 19138423 | 70199132 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity | Relay/Socket | Relay;E-Mech;Power;3PDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 400AC;Socket Mnt |
| Relay Type | General | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching |