TE Connectivity Power Relays, Over 2 Amps RM607012

Description
General Purpose Relay 3PST-NO (3 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay 3PST-NO (3 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1570-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1570-ND
Power Relays, Over 2 Amps PB1570-ND
General Purpose Relay 3PST-NO (3 Form A) 12VDC Coil Through Hole

General Purpose Relay 3PST-NO (3 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1349247-RM607012 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1349247-RM607012
Relays - Power Relays, Over 2 Amps 1349247-RM607012
Win Source Part Number: 1349247-RM607012 Category: Relays - Power Relays, Over 2 Amps Series: RM, SCHRACK Termination Style: PC Pin Package: Bulk Contact Form: 3PST-NO (3 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 86 Ohms Coil Current: 140 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10 A Switching Voltage: 400VAC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -45°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: RM60 Product Status: Obsolete

Win Source Part Number: 1349247-RM607012
Category: Relays - Power Relays, Over 2 Amps
Series: RM, SCHRACK
Termination Style: PC Pin
Package: Bulk
Contact Form: 3PST-NO (3 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 86 Ohms
Coil Current: 140 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -45°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: RM60
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RM607012
General Purpose Relays RM607012
General Purpose Relays 3PST-NO 10A 12VDC POWER RELAY

General Purpose Relays 3PST-NO 10A 12VDC POWER RELAY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RM607012
Relays - Power Relays, Over 2 Amps RM607012
RELAY GEN PURPOSE 3PST 10A 12V

RELAY GEN PURPOSE 3PST 10A 12V

Supplier's Site
Rm607012 Schrack Te Connectivity - 48M7684 - Newark, An Avnet Company
Chicago, IL, United States
Rm607012 Schrack Te Connectivity
48M7684
Rm607012 Schrack Te Connectivity 48M7684
RM607012

RM607012

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB1570-ND 1349247-RM607012 RM607012 RM607012 48M7684
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Rm607012 Schrack Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 286-376 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay - 700-CFB400EQ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details