General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
General Purpose Relays 3PDT 10A 24VDC POWER RELAY
RELAY GEN PURPOSE 3PDT 10A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RM332024-ND | 48M7668 | RM332024 | RM332024 |
| Product Name | Power Relays, Over 2 Amps | Rm332024 Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |