TE Connectivity Power Relays, Over 2 Amps RM302024

Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB923-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB923-ND
Power Relays, Over 2 Amps PB923-ND
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - RM302024 - 932256-RM302024 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RM302024
932256-RM302024
Power Relays, Over 2 Amps - RM302024 932256-RM302024
Manufacturer: TE Connectivity Win Source Part Number: 932256-RM302024 Series: RM, SCHRACK Operating Temperature Range: -45°C ~ 60°C Features: General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Part Status: Obsolete Family Name: RM30 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050 Other Part Number: 8-1393149-9, PB923

Manufacturer: TE Connectivity
Win Source Part Number: 932256-RM302024
Series: RM, SCHRACK
Operating Temperature Range: -45°C ~ 60°C
Features: General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Part Status: Obsolete
Family Name: RM30
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0050
Other Part Number: 8-1393149-9, PB923

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RM302024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RM302024
Relays - Power Relays, Over 2 Amps RM302024
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB923-ND 932256-RM302024 RM302024
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - RM302024 Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF040H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1393219-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.2100 watts
View Details
2 suppliers