General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
General Purpose Relays DPDT 16A24VDC 475Ohm POWER RELAY
RM207024 / TE CONNECTIVITY / POTTER-BRUMFIELD
RELAY GEN PURPOSE DPDT 16A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2139-ND | RM207024 | 48M7653 | RM207024 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Rm207024 / Te Connectivity / Potter-Brumfield Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |