TE Connectivity Power Relays, Over 2 Amps RM205730

Description
General Purpose Relay DPDT (2 Form C) 230VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 230VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1566-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1566-ND
Power Relays, Over 2 Amps PB1566-ND
General Purpose Relay DPDT (2 Form C) 230VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 230VAC Coil Chassis Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - RM205730 - 769454-RM205730 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RM205730
769454-RM205730
Power Relays, Over 2 Amps - RM205730 769454-RM205730
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 769454-RM205730 Series: RM, SCHRACK Packaging: Bulk Termination Style: Quick Connect - 0.250" (6.3mm) Operating Temperature Range: -45°C ~ 60°C Features: Mechanical Indicator Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Mounting: Chassis Mount Coil Resistance: 8.3 kOhms Relay Type: General Coil Type: Non Latching Coil Voltage: 230VAC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Coil Power: 2.3 VA Family Name: RM205730 Categories: Relays Turn On Voltage (Maximum): 184 VAC Turn Off Voltage (Minimum): 69 VAC Alternative Parts (Cross-Reference): 1415542-9; Introduction Date: November 22, 2005 ECCN: EAR99 Country of Origin: Romania Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 769454-RM205730
Series: RM, SCHRACK
Packaging: Bulk
Termination Style: Quick Connect - 0.250" (6.3mm)
Operating Temperature Range: -45°C ~ 60°C
Features: Mechanical Indicator
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Mounting: Chassis Mount
Coil Resistance: 8.3 kOhms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 230VAC
Contact Rating (Current): 16A
Switching Voltage: 440VAC - Max
Coil Power: 2.3 VA
Family Name: RM205730
Categories: Relays
Turn On Voltage (Maximum): 184 VAC
Turn Off Voltage (Minimum): 69 VAC
Alternative Parts (Cross-Reference): 1415542-9;
Introduction Date: November 22, 2005
ECCN: EAR99
Country of Origin: Romania
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RM205730
Relays - Power Relays, Over 2 Amps RM205730
RELAY GEN PURPOSE DPDT 16A 230V

RELAY GEN PURPOSE DPDT 16A 230V

Supplier's Site
General Purpose Relays - RM205730 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
RM205730
General Purpose Relays RM205730
General Purpose Relays DPDT 16A 230VAC POWER RELAY

General Purpose Relays DPDT 16A 230VAC POWER RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1566-ND 769454-RM205730 RM205730 RM205730
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - RM205730 Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
E300/E200 240V AC Control Module - 193-EIOGP-22-240 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - PIR2-120AC-00LV - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
AC Coil Voltage 120 volts
View Details
2 suppliers