General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
General Purpose Relays DPDT 16A 12VDC POWER RELAY
RELAY GEN PURPOSE DPDT 16A 12V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RM205012-ND | RM205012 | RM205012 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |