TE Connectivity Power Relays, Over 2 Amps RM202615

Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB920-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB920-ND
Power Relays, Over 2 Amps PB920-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RM202615
Relays - Power Relays, Over 2 Amps RM202615
RELAY GEN PURPOSE DPDT 16A 115V

RELAY GEN PURPOSE DPDT 16A 115V

Supplier's Site
Relay, Dpdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity - 52F914 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity
52F914
Relay, Dpdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity 52F914
RELAY, DPDT, 400VAC, 16A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:RM2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 400VAC, 16A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:RM2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB920-ND RM202615 52F914
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 400Vac, 16A; Contact Configuration Schrack Te Connectivity
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details